The SN65HVD231 is a 3.3-V CAN bus transceiver designed for data rates up to 1 Mbps, featuring ultra-low current sleep mode with a typical consumption of 40 nA. It is compatible with the ISO 11898-2 standard and includes bus pin ESD protection exceeding ±16 kV HBM. The device comes in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and operates over a temperature range of -40°C to 85°C.
3.3V CAN Transceiver with Sleep Mode 8-SOIC -40 to 85
3.3V CAN Transceiver with Sleep Mode 8-SOIC -40 to 85 Product overview: SN65HVD231DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD231DRG4 can be used for catalog matching and distributor lookup.
CAN Interface IC SLEEP MODE
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD231DRG4 | 710-SN65HVD231DRG4 | SN65HVD231DRG4 |
| Product Name | SN65HVD231 3.3V CAN Transceiver with Sleep Mode | 3.3V SOIC Interface Transceiver IC | CAN Interface IC |
| Technology | CAN | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |