Texas Instruments SN65HVD08 3.3/5-V RS-485 Transceiver SN65HVD08DR

Description
3.3/5-V RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3/5-V RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD08 3.3/5-V RS-485 Transceiver - SN65HVD08DR - Texas Instruments
Dallas, TX, United States
SN65HVD08 3.3/5-V RS-485 Transceiver
SN65HVD08DR
SN65HVD08 3.3/5-V RS-485 Transceiver SN65HVD08DR
3.3/5-V RS-485 Transceiver 8-SOIC -40 to 85

3.3/5-V RS-485 Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN65HVD08DR
5V SOIC Interface Transceiver IC 710-SN65HVD08DR
RS-485 Transceiver, 10Mbps, 3.3/5V, SOIC, Half Duplex Product overview: SN65HVD08DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD08DR can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 10Mbps, 3.3/5V, SOIC, Half Duplex Product overview: SN65HVD08DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD08DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD08DR - 029515-SN65HVD08DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD08DR
029515-SN65HVD08DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD08DR 029515-SN65HVD08DR
Manufacturer: Texas Instruments Win Source Part Number: 029515-SN65HVD08DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35mV Family Name: SN65HVD08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): SN65HVD08P; SN65HVD08D; MAX3471EUA-T; Introduction Date: July 01, 2006 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 029515-SN65HVD08DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 35mV
Family Name: SN65HVD08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): SN65HVD08P; SN65HVD08D; MAX3471EUA-T;
Introduction Date: July 01, 2006
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs - SN65HVD08DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs
SN65HVD08DR
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs SN65HVD08DR
transceiver 1/1 SOIC-8 RS-485/RS-422 ICs ROHS

transceiver 1/1 SOIC-8 RS-485/RS-422 ICs ROHS

Supplier's Site Datasheet
Rs485 Transceiver, 10Mbps, Soic-8; Device Type Texas Instruments - 29AH7369 - Newark, An Avnet Company
Chicago, IL, United States
Rs485 Transceiver, 10Mbps, Soic-8; Device Type Texas Instruments
29AH7369
Rs485 Transceiver, 10Mbps, Soic-8; Device Type Texas Instruments 29AH7369
RS485 TRANSCEIVER, 10MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

RS485 TRANSCEIVER, 10MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD08DR
RS-485 Interface IC SN65HVD08DR
RS-485 Interface IC 3.3/5-V RS-485 Transceiver

RS-485 Interface IC 3.3/5-V RS-485 Transceiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD08DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD08DR
Drivers, Receivers, Transceivers SN65HVD08DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD08DR 710-SN65HVD08DR 029515-SN65HVD08DR SN65HVD08DR 29AH7369 SN65HVD08DR SN65HVD08DR
Product Name SN65HVD08 3.3/5-V RS-485 Transceiver 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD08DR Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs Rs485 Transceiver, 10Mbps, Soic-8; Device Type Texas Instruments RS-485 Interface IC Drivers, Receivers, Transceivers
Technology RS485 RS422; RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Transceiver Receiver; Transceiver Terminators; UART Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3.3V; 5V Other; 3 V ~ 5.5 V Other; 3V~5.5V Other; 3V Other; 3V ~ 5.5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX222CDWG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
SN54AS1004A Hex Inverting Drivers - 5962-8872901DA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers