The SN65HVD3080E is a low-power, full-duplex RS-485 driver and receiver compliant with the TIA/EIA-485A standard, designed for signaling rates up to 200 kbps. It operates from a 5-V supply with a typical quiescent current of 375 μA in enabled mode and 2 nA in shutdown mode. The device is available in a 10-pin VSSOP package, with an operating temperature range of -40°C to 85°C. It features 16 kV bus-pin ESD protection, failsafe receiver operation, and supports up to 256 nodes per bus due to its 1/8 unit-load input impedance. Power-up and power-down operations are glitch-free.
Low-Power RS-485 Full-Duplex Drivers/Receivers 10-VSSOP -40 to 85
RS-485 Full-Duplex Transceiver, 200Kbps, 5V, VSSOP Product overview: SN65HVD3080EDGS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD3080EDGS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252725-SN65HVD3080E
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 30mV
Data Rate: 200kbps
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: SN65HVD3080E
Manufacturer Pack Quantity: 80
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V
IC TRANSCEIVER FULL 1/1 10VSSOP
RS-485 Interface IC RS-485 Full-Duplex Drivers/Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD3080EDGS | 710-SN65HVD3080EDGS | 1252725-SN65HVD3080EDGS | SN65HVD3080EDGS | SN65HVD3080EDGS |
| Product Name | SN65HVD3080E Low-Power RS-485 Full-Duplex Drivers/Receivers | 5V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD3080EDGS | Drivers, Receivers, Transceivers | RS-485 Interface IC |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Receiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | 5V | |
| # of Tx | 1 # |