Texas Instruments SN65HVD3086E Low-Power RS-485 Full-Duplex Drivers/Receivers SN65HVD3086EDGS

Description
Low-Power RS-485 Full-Duplex Drivers/Receivers 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
Low-Power RS-485 Full-Duplex Drivers/Receivers 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD3086E Low-Power RS-485 Full-Duplex Drivers/Receivers - SN65HVD3086EDGS - Texas Instruments
Dallas, TX, United States
SN65HVD3086E Low-Power RS-485 Full-Duplex Drivers/Receivers
SN65HVD3086EDGS
SN65HVD3086E Low-Power RS-485 Full-Duplex Drivers/Receivers SN65HVD3086EDGS
Low-Power RS-485 Full-Duplex Drivers/Receivers 10-VSSOP -40 to 85

Low-Power RS-485 Full-Duplex Drivers/Receivers 10-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power Interface Transceiver IC
710-SN65HVD3086EDGS
Low-Power Interface Transceiver IC 710-SN65HVD3086EDGS
Low-Power RS-485 Full-Duplex Drivers/Receivers 10-VSSOP -40 to 85 Product overview: SN65HVD3086EDGS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD3086EDGS can be used for catalog matching and distributor lookup.

Low-Power RS-485 Full-Duplex Drivers/Receivers 10-VSSOP -40 to 85 Product overview: SN65HVD3086EDGS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD3086EDGS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tranceiver, Rs485, Dup, 20Mbps, Smd; Device Type Texas Instruments - 28AH4920 - Newark, An Avnet Company
Chicago, IL, United States
Tranceiver, Rs485, Dup, 20Mbps, Smd; Device Type Texas Instruments
28AH4920
Tranceiver, Rs485, Dup, 20Mbps, Smd; Device Type Texas Instruments 28AH4920
TRANCEIVER, RS485, DUP, 20MBPS, SMD; Device Type:Driver / Receiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:VSSOP; No. RoHS Compliant: Yes

TRANCEIVER, RS485, DUP, 20MBPS, SMD; Device Type:Driver / Receiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:VSSOP; No. RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD3086EDGS - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD3086EDGS
Drivers, Receivers, Transceivers SN65HVD3086EDGS
IC TRANSCEIVER FULL 1/1 10VSSOP

IC TRANSCEIVER FULL 1/1 10VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD3086EDGS
RS-485 Interface IC SN65HVD3086EDGS
RS-485 Interface IC RS-485 Full-Duplex Drivers/Receivers

RS-485 Interface IC RS-485 Full-Duplex Drivers/Receivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD3086EDGS 710-SN65HVD3086EDGS 28AH4920 SN65HVD3086EDGS SN65HVD3086EDGS
Product Name SN65HVD3086E Low-Power RS-485 Full-Duplex Drivers/Receivers Low-Power Interface Transceiver IC Tranceiver, Rs485, Dup, 20Mbps, Smd; Device Type Texas Instruments Drivers, Receivers, Transceivers RS-485 Interface IC
Technology RS485 RS422; RS485; RS422, RS485
Device Type Receiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5V Other; 4.5V ~ 5.5V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS240A Octal Buffers/Drivers With 3-State Outputs - 5962-8859101SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
GD75232 Multiple RS-232 Drivers And Receivers - GD75232DBR - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
7 suppliers
Interface Transceiver IC - 710-DS9638CJ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Package Type Tube
View Details
3 suppliers