The SN65HVD1050 is a CAN bus transceiver designed for industrial automation and automotive applications, meeting ISO 11898-2 specifications with operation up to 1 Mbps. It features EMC optimization, -27 V to 40 V fault protection, and a -12 V to 12 V common-mode range. The device operates from -40°C to 125°C and is supplied in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm. It supports high-speed and silent modes via a dedicated S pin, and includes a dominant time-out function to prevent bus lockup. The transceiver provides glitch-free power-up and power-down behavior and a VREF output for common mode stabilization.
High-Speed EMC Optimized CAN Transceiver 8-SOIC -40 to 125
High-Speed CAN Transceiver with Silent Mode 8-SOIC -40 to 125 Product overview: SN65HVD1050DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1050DG4 can be used for catalog matching and distributor lookup.
CAN Interface IC High Speed EMC Opt CAN Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1050DG4 | 710-SN65HVD1050DG4 | SN65HVD1050DG4 |
| Product Name | SN65HVD1050 High-Speed EMC Optimized CAN Transceiver | SOIC Interface Transceiver IC | CAN Interface IC |
| Technology | CAN | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |