Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SN65HVD21PE4 |
| Product Name | SN65HVD21 Extended Common-mode RS-485 Transceiver |
| Technology | RS485 |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | 5V |
| # of Tx | 1 # |