The SN65HVD256 is a CAN transceiver compliant with ISO11898-2, designed for data rates up to 1 Mbps in highly loaded networks. It features an isolated RXD output supply for level shifting, enabling compatibility with 3.3-V microcontrollers while operating from a 5-V CAN bus supply. The device is packaged in an 8-pin SOIC with a body size of 4.90 mm × 3.91 mm and is characterized for operation from -40°C to 125°C. It includes bus fault protection from -27 V to 40 V, undervoltage detection on both VCC and RXD supply pins, and glitch-free power-up and power-down behavior. The RXD output is driven to the RXD supply voltage level, not VCC, distinguishing it from the SN65HVD255 and SN65HVD257 variants.
CAN Transceiver With Fast Loop Times for Highly Loaded Networks 8-SOIC -40 to 125
CAN Transceiver 1Mbps 5V 8-SOIC -40C to 125C Product overview: SN65HVD256D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD256D can be used for catalog matching and distributor lookup.
CAN Interface IC CAN Transceiver w/ Fast Loop Times
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD256D | 710-SN65HVD256D | SN65HVD256D |
| Product Name | SN65HVD256 CAN Transceiver With Fast Loop Times for Highly Loaded Networks | 5V SOIC Interface Transceiver IC | CAN Interface IC |
| Technology | CAN | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |