Texas Instruments SN65HVD11-HT High Temperature 3.3-V RS-485 Transceiver SN65HVD11SHKQ

Description
High Temperature 3.3-V RS-485 Transceiver 8-CFP -55 to 210
Request a Quote
Description
High Temperature 3.3-V RS-485 Transceiver 8-CFP -55 to 210
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65HVD11-HT is a 3.3-V RS-485 transceiver designed for high-temperature applications, featuring a CFP-8 package measuring 6.90mm × 5.65mm and operating from -55°C to 210°C. It complies with ANSI TIA/EIA-485-A and ISO 8482:1993, supports up to 256 nodes with a 1/8 unit-load option, and provides bus-pin ESD protection exceeding 16 kV HBM. The device includes glitch-free power-up/down protection, open-circuit and shorted-bus fail-safe receiver, and bus-pin short-circuit protection from -7V to 12V.

Datasheet Summary
Powered by GS/AI

The SN65HVD11-HT is a 3.3-V RS-485 transceiver designed for high-temperature applications, featuring a CFP-8 package measuring 6.90mm × 5.65mm and operating from -55°C to 210°C. It complies with ANSI TIA/EIA-485-A and ISO 8482:1993, supports up to 256 nodes with a 1/8 unit-load option, and provides bus-pin ESD protection exceeding 16 kV HBM. The device includes glitch-free power-up/down protection, open-circuit and shorted-bus fail-safe receiver, and bus-pin short-circuit protection from -7V to 12V.

Suppliers

Company
Product
Description
Supplier Links
SN65HVD11-HT High Temperature 3.3-V RS-485 Transceiver - SN65HVD11SHKQ - Texas Instruments
Dallas, TX, United States
SN65HVD11-HT High Temperature 3.3-V RS-485 Transceiver
SN65HVD11SHKQ
SN65HVD11-HT High Temperature 3.3-V RS-485 Transceiver SN65HVD11SHKQ
High Temperature 3.3-V RS-485 Transceiver 8-CFP -55 to 210

High Temperature 3.3-V RS-485 Transceiver 8-CFP -55 to 210

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN65HVD11SHKQ
Interface Transceiver IC 710-SN65HVD11SHKQ
High Temperature 3.3-V RS-485 Transceiver 8-CFP -55 to 210 Product overview: SN65HVD11SHKQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD11SHKQ can be used for catalog matching and distributor lookup.

High Temperature 3.3-V RS-485 Transceiver 8-CFP -55 to 210 Product overview: SN65HVD11SHKQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD11SHKQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD11SHKQ
RS-485 Interface IC SN65HVD11SHKQ
RS-485 Interface IC High Temp 3.3V RS485 Xcvr

RS-485 Interface IC High Temp 3.3V RS485 Xcvr

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD11SHKQ - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD11SHKQ
Drivers, Receivers, Transceivers SN65HVD11SHKQ
IC TRANSCEIVER HALF 1/1 8CFP

IC TRANSCEIVER HALF 1/1 8CFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD11SHKQ 710-SN65HVD11SHKQ SN65HVD11SHKQ SN65HVD11SHKQ
Product Name SN65HVD11-HT High Temperature 3.3-V RS-485 Transceiver Interface Transceiver IC RS-485 Interface IC Drivers, Receivers, Transceivers
Technology RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Transceiver Transceiver; Transceiver
Supply Voltage 3.3V 3.3V Other; 3V ~ 3.6V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX232 Dual EIA-232 Driver/Receiver - MAX232DRG4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Rx 2 #
View Details
5 suppliers
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ALS640B Octal Bus Transceivers With 3-State Outputs - 5962-8872701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5
View Details
DS75176B Multipoint RS-485/RS-422 Transceivers - DS75176BMX - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers