Texas Instruments SN65HVD1050-Q1 Automotive Catalog EMC Optimized CAN Transceiver SN65HVD1050QDRQ1

Description
Automotive Catalog EMC Optimized CAN Transceiver 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog EMC Optimized CAN Transceiver 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD1050-Q1 Automotive Catalog EMC Optimized CAN Transceiver - SN65HVD1050QDRQ1 - Texas Instruments
Dallas, TX, United States
SN65HVD1050-Q1 Automotive Catalog EMC Optimized CAN Transceiver
SN65HVD1050QDRQ1
SN65HVD1050-Q1 Automotive Catalog EMC Optimized CAN Transceiver SN65HVD1050QDRQ1
Automotive Catalog EMC Optimized CAN Transceiver 8-SOIC -40 to 125

Automotive Catalog EMC Optimized CAN Transceiver 8-SOIC -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1050QDRQ1 - 029522-SN65HVD1050QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1050QDRQ1
029522-SN65HVD1050QDRQ1
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1050QDRQ1 029522-SN65HVD1050QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 029522-SN65HVD1050QD RQ1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 125mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN65HVD1050DR; SN65HVD1050-Q1; SN65HVD1050QDRQ1; TJA1050T/H/V; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029522-SN65HVD1050QDRQ1
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 125mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN65HVD1050DR; SN65HVD1050-Q1; SN65HVD1050QDRQ1; TJA1050T/H/V;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive 5.25V SOIC Interface Transceiver IC
710-SN65HVD1050QDRQ1
Automotive 5.25V SOIC Interface Transceiver IC 710-SN65HVD1050QDRQ1
CAN Transceiver 1Mbps 8-SOIC Automotive 5.25V Product overview: SN65HVD1050QDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.25V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5.25V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1050QDRQ1 can be used for catalog matching and distributor lookup.

CAN Transceiver 1Mbps 8-SOIC Automotive 5.25V Product overview: SN65HVD1050QDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.25V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5.25V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1050QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Can Transceiver, 1Mbps, 1Dr/1Rx, Soic-8; Ic Interface Type Texas Instruments - 26AJ9032 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 1Mbps, 1Dr/1Rx, Soic-8; Ic Interface Type Texas Instruments
26AJ9032
Can Transceiver, 1Mbps, 1Dr/1Rx, Soic-8; Ic Interface Type Texas Instruments 26AJ9032
CAN TRANSCEIVER, 1MBPS, 1DR/1RX, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

CAN TRANSCEIVER, 1MBPS, 1DR/1RX, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Communication Interface Chip/UART/485/232 >> CAN ICs - SN65HVD1050QDRQ1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> CAN ICs
SN65HVD1050QDRQ1
Communication Interface Chip/UART/485/232 >> CAN ICs SN65HVD1050QDRQ1
Transceiver SOIC-8 CAN ICs ROHS

Transceiver SOIC-8 CAN ICs ROHS

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65HVD1050QDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD1050QDRQ1
Drivers, Receivers, Transceivers SN65HVD1050QDRQ1
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
SN65HVD1050QDRQ1
CAN Interface IC SN65HVD1050QDRQ1
CAN Interface IC Auto Cat EMC Opt CAN Trans

CAN Interface IC Auto Cat EMC Opt CAN Trans

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD1050QDRQ1 029522-SN65HVD1050QDRQ1 710-SN65HVD1050QDRQ1 26AJ9032 SN65HVD1050QDRQ1 SN65HVD1050QDRQ1 SN65HVD1050QDRQ1
Product Name SN65HVD1050-Q1 Automotive Catalog EMC Optimized CAN Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1050QDRQ1 Automotive 5.25V SOIC Interface Transceiver IC Can Transceiver, 1Mbps, 1Dr/1Rx, Soic-8; Ic Interface Type Texas Instruments Communication Interface Chip/UART/485/232 >> CAN ICs Drivers, Receivers, Transceivers CAN Interface IC
Technology CAN CAN CAN CANbus
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; UART Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V Other; 4.75V~5.25V Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC04 Hex Inverters - 5962-87609012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54HCT04-SP Hex Inverters - 5962-8974701VDA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100250DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details