Texas Instruments SN65HVD232 3.3-V Can Transceiver SN65HVD232D

Description
3.3-V Can Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3-V Can Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD232 3.3-V Can Transceiver - SN65HVD232D - Texas Instruments
Dallas, TX, United States
SN65HVD232 3.3-V Can Transceiver
SN65HVD232D
SN65HVD232 3.3-V Can Transceiver SN65HVD232D
3.3-V Can Transceiver 8-SOIC -40 to 85

3.3-V Can Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD232D
3.3V SOIC Interface Transceiver IC 710-SN65HVD232D
CAN Transceiver 1Mbps 3.3V 8-Pin SOIC Product overview: SN65HVD232D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD232D can be used for catalog matching and distributor lookup.

CAN Transceiver 1Mbps 3.3V 8-Pin SOIC Product overview: SN65HVD232D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD232D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAN Interface Ics - 1977506P - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
1977506P
CAN Interface Ics 1977506P
SN65HVD232D, CAN Transceivers

SN65HVD232D, CAN Transceivers

Supplier's Site
CAN Interface Ics - 1977506 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
1977506
CAN Interface Ics 1977506
SN65HVD232D, CAN Transceivers

SN65HVD232D, CAN Transceivers

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD232D - 1252708-SN65HVD232D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD232D
1252708-SN65HVD232D
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD232D 1252708-SN65HVD232D
Manufacturer: Texas Instruments Win Source Part Number: 1252708-SN65HVD232D Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Automation & Process Control, Sensing & Instrumentation, Motor Drive & Control, Robotics, Communications & Networking Family Part Number: SN65HVD232 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252708-SN65HVD232D
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Automation & Process Control, Sensing & Instrumentation, Motor Drive & Control, Robotics, Communications & Networking
Family Part Number: SN65HVD232
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
CAN Interface IC
SN65HVD232D
CAN Interface IC SN65HVD232D
CAN Interface IC 3.3-V CAN TRANSCEIVER

CAN Interface IC 3.3-V CAN TRANSCEIVER

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD232D - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD232D
Drivers, Receivers, Transceivers SN65HVD232D
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Ic, Can Transceiver, 1Mbps, 8Soic; Ic Interface Type Texas Instruments - 33AH4752 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Can Transceiver, 1Mbps, 8Soic; Ic Interface Type Texas Instruments
33AH4752
Ic, Can Transceiver, 1Mbps, 8Soic; Ic Interface Type Texas Instruments 33AH4752
IC, CAN TRANSCEIVER, 1MBPS, 8SOIC; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, CAN TRANSCEIVER, 1MBPS, 8SOIC; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD232D 710-SN65HVD232D 1977506P 1977506 1252708-SN65HVD232D SN65HVD232D SN65HVD232D 33AH4752
Product Name SN65HVD232 3.3-V Can Transceiver 3.3V SOIC Interface Transceiver IC CAN Interface Ics CAN Interface Ics Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD232D CAN Interface IC Drivers, Receivers, Transceivers Ic, Can Transceiver, 1Mbps, 8Soic; Ic Interface Type Texas Instruments
Technology CAN CAN; Can CANbus CAN
Device Type Transceiver Transceiver Transceiver Transceiver; Can transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PDIP
View Details
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 704-100112FCQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502M2A - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details