Texas Instruments SN65HVD231 3.3V CAN Transceiver with Sleep Mode SN65HVD231DR

Description
3.3V CAN Transceiver with Sleep Mode 8-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3V CAN Transceiver with Sleep Mode 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD231 3.3V CAN Transceiver with Sleep Mode - SN65HVD231DR - Texas Instruments
Dallas, TX, United States
SN65HVD231 3.3V CAN Transceiver with Sleep Mode
SN65HVD231DR
SN65HVD231 3.3V CAN Transceiver with Sleep Mode SN65HVD231DR
3.3V CAN Transceiver with Sleep Mode 8-SOIC -40 to 85

3.3V CAN Transceiver with Sleep Mode 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD231DR
3.3V SOIC Interface Transceiver IC 710-SN65HVD231DR
3.3V CAN Transceiver, 1Mbps, 1 Tx/Rx, 8-SOIC, -40 to 85°C Product overview: SN65HVD231DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD231DR can be used for catalog matching and distributor lookup.

3.3V CAN Transceiver, 1Mbps, 1 Tx/Rx, 8-SOIC, -40 to 85°C Product overview: SN65HVD231DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD231DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> CAN ICs - SN65HVD231DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> CAN ICs
SN65HVD231DR
Communication Interface Chip/UART/485/232 >> CAN ICs SN65HVD231DR
1Mbps Transceiver SOIC-8 CAN ICs ROHS

1Mbps Transceiver SOIC-8 CAN ICs ROHS

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65HVD231DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD231DR
Drivers, Receivers, Transceivers SN65HVD231DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
SN65HVD231DR
CAN Interface IC SN65HVD231DR
CAN Interface IC SLEEP MODE

CAN Interface IC SLEEP MODE

Buy Now Datasheet
Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Texas Instruments - 33AH4750 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Texas Instruments
33AH4750
Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Texas Instruments 33AH4750
CAN TRANSCEIVER, 1MBPS, SOIC-8; IC Interface Type:CAN, Serial; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAN TRANSCEIVER, 1MBPS, SOIC-8; IC Interface Type:CAN, Serial; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD231DR 710-SN65HVD231DR SN65HVD231DR SN65HVD231DR SN65HVD231DR 33AH4750
Product Name SN65HVD231 3.3V CAN Transceiver with Sleep Mode 3.3V SOIC Interface Transceiver IC Communication Interface Chip/UART/485/232 >> CAN ICs Drivers, Receivers, Transceivers CAN Interface IC Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Texas Instruments
Technology CAN CAN CANbus CAN
Device Type Transceiver Transceiver Transceiver; UART Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4052BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CDIP (0.300\", 7.62mm)
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301MSA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Specialized - 34R3435-CVR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details