The SN65C3243 is a 3-V to 5.5-V multichannel RS-232 transceiver with three drivers and five receivers, designed for interface between asynchronous communication controllers and serial ports. It includes an always-active noninverting receiver output (ROUT2B) and operates at data rates up to 1 Mbit/s. The part is housed in a 28-pin SOIC package measuring 17.9 mm by 7.50 mm, supports ESD protection exceeding ±15 kV HBM, and requires four external 0.1-μF capacitors. It operates from -40°C to 85°C and draws 1 μA typical standby current. The device accepts 5-V logic inputs with a 3.3-V supply.
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SN65C3243DWRG4 |
| Product Name | SN65C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver |
| Technology | RS232 |
| Device Type | Line / Bus Driver; Receiver |
| # of Rx | 5 # |