The SN65HVD1477 is a 3.3-V full-duplex RS-485 transceiver with a 50 Mbps signaling rate and no external enable pins, designed for multi-point communication over long cable runs. It is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm and operates reliably over the industrial temperature range of -40°C to 125°C. The device features ±16-kV IEC61000-4-2 contact discharge ESD protection and > ±30-kV HBM ESD protection, along with a 70-mV receiver hysteresis for noise immunity and a standby current of less than 5 µA maximum when both driver and receiver are disabled.
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, No Enables 8-VSSOP -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, No Enables 8-VSSOP -40 to 125 Product overview: SN65HVD1477DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 16kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 16kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1477DGKR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 8VSSOP
RS-485 Interface IC RS-485 Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1477DGKR | 710-SN65HVD1477DGKR | SN65HVD1477DGKR | SN65HVD1477DGKR |
| Product Name | SN65HVD1477 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, No Enables | 3.3V 16kV Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-485 Interface IC |
| Technology | RS485 | RS422; RS485; RS422, RS485 | ||
| Device Type | SN65HVD1477 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, No Enables | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V | Other; 3V ~ 3.6V | ||
| # of Tx | 1 # |