Texas Instruments SN65C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver SN65C3223DBRG4

Description
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP -40 to 85
Request a Quote Datasheet
Description
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver - SN65C3223DBRG4 - Texas Instruments
Dallas, TX, United States
SN65C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver
SN65C3223DBRG4
SN65C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver SN65C3223DBRG4
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP -40 to 85

3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-SN65C3223DBRG4
SSOP Interface Transceiver IC 710-SN65C3223DBRG4
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP -40 to 85 Product overview: SN65C3223DBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3223DBRG4 can be used for catalog matching and distributor lookup.

3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SSOP -40 to 85 Product overview: SN65C3223DBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3223DBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3223DBRG4 - 794820-SN65C3223DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3223DBRG4
794820-SN65C3223DBRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3223DBRG4 794820-SN65C3223DBRG4
Manufacturer: Texas Instruments Win Source Part Number: 794820-SN65C3223DBRG 4 Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Family Name: SN65C3223 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 794820-SN65C3223DBRG4
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Family Name: SN65C3223
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN65C3223DBRG4
RS-232 Interface IC SN65C3223DBRG4
RS-232 Interface IC 3V to 5V MultiCh RS-232

RS-232 Interface IC 3V to 5V MultiCh RS-232

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3223DBRG4 710-SN65C3223DBRG4 794820-SN65C3223DBRG4 SN65C3223DBRG4
Product Name SN65C3223 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65C3223DBRG4 RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VRA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
DS26C32AMQML CMOS Quad Differential Line Receivers - DS26C32AMJ/883 - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
ISO35T Isolated 3.3-V Half-Duplex RS-485 Transceiver with Integrated Transformer Driver - ISO35TDWR - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
3 suppliers