70-V Fault-Protected RS-485 with -20 to +25 common mode 8-SOIC -40 to 105
RS-485 Bus Transceiver, 115Kbps, 5V, SOIC, Half Duplex Product overview: SN65HVD1785DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1785DR can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC 70-V Fault-Protected RS-485 Transceivers
IC TRANSCEIVER HALF 1/1 8SOIC
RS485 TRANSCEIVER, 115KBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1785DR | 710-SN65HVD1785DR | SN65HVD1785DR | SN65HVD1785DR | 29AH7372 |
| Product Name | SN65HVD1785 70-V Fault-Protected RS-485 with -20 to +25 common mode | 5V SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers | Rs485 Transceiver, 115Kbps, Soic-8; Device Type Texas Instruments |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | SN65HVD1785 70-V Fault-Protected RS-485 with -20 to +25 common mode | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | 5V | Other; 4.5V ~ 5.5V | Other; 4.5V | |
| # of Tx | 1 # |