Industrial CAN Transceiver 8-PDIP -40 to 125
CAN Transceiver 1Mbps 5V 8-Pin PDIP Through Hole Product overview: SN65HVD251P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Through-Hole, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD251P can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8DIP
CAN TRANSCEIVER, 1MBPS, 1DR/1RX, DIP-8; IC Interface Type:CAN, Serial; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
CAN Interface IC STANDBY MODE
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD251P | 710-SN65HVD251P | SN65HVD251P | 26AJ9038 | SN65HVD251P |
| Product Name | SN65HVD251 Industrial CAN Transceiver | Through-Hole 5V Interface Transceiver IC | Drivers, Receivers, Transceivers | Can Transceiver, 1Mbps, 1Dr/1Rx, Dip-8; Ic Interface Type Texas Instruments | CAN Interface IC |
| Technology | CAN | CANbus | CAN | ||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |