Texas Instruments SN65HVD05 High-Output RS-485 Transceiver SN65HVD05D

Description
High-Output RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
High-Output RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD05 High-Output RS-485 Transceiver - SN65HVD05D - Texas Instruments
Dallas, TX, United States
SN65HVD05 High-Output RS-485 Transceiver
SN65HVD05D
SN65HVD05 High-Output RS-485 Transceiver SN65HVD05D
High-Output RS-485 Transceiver 8-SOIC -40 to 85

High-Output RS-485 Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN65HVD05D
5V SOIC Interface Transceiver IC 710-SN65HVD05D
RS-485 Transceiver, 40Mbps, 5V, 8-SOIC, Half Duplex Product overview: SN65HVD05D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD05D can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 40Mbps, 5V, 8-SOIC, Half Duplex Product overview: SN65HVD05D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD05D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD05D - 1252660-SN65HVD05D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD05D
1252660-SN65HVD05D
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD05D 1252660-SN65HVD05D
Manufacturer: Texas Instruments Win Source Part Number: 1252660-SN65HVD05D Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252660-SN65HVD05D
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD05D
RS-485 Interface IC SN65HVD05D
RS-485 Interface IC RS485 Hi Out

RS-485 Interface IC RS485 Hi Out

Buy Now Datasheet
Transceiver, Rs485, 40Mbps, Soic-8; Device Type Texas Instruments - 28AH4887 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Rs485, 40Mbps, Soic-8; Device Type Texas Instruments
28AH4887
Transceiver, Rs485, 40Mbps, Soic-8; Device Type Texas Instruments 28AH4887
TRANSCEIVER, RS485, 40MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

TRANSCEIVER, RS485, 40MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD05D 710-SN65HVD05D 1252660-SN65HVD05D SN65HVD05D 28AH4887
Product Name SN65HVD05 High-Output RS-485 Transceiver 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD05D RS-485 Interface IC Transceiver, Rs485, 40Mbps, Soic-8; Device Type Texas Instruments
Technology RS485
Device Type Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V 5V Other; 4.5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202CDWR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
5 suppliers
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
DS36276 FailSafe Multipoint Transceiver - DS36276MX/NOPB - Texas Instruments
Specs
Device Type Front End; Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details