70-V Fault-Protected RS-485 Transceivers Full-Duplex with -20 to +25 common mode 14-SOIC -40 to 105
RS-485 Transceiver, Full-Duplex, 10Mbps, 70V Fault-Protected, 14-SOIC Product overview: SN65HVD1793D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 70V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1793D can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC 70V Fault-Prot Full Duplex RS-485 Xcvr
IC TRANSCEIVER FULL 1/1 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1793D | 710-SN65HVD1793D | SN65HVD1793D | SN65HVD1793D |
| Product Name | SN65HVD1793 70-V Fault-Protected RS-485 Transceivers Full-Duplex with -20 to +25 common mode | 70V SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | ||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | 5V | Other; 4.5V ~ 5.5V | |
| # of Tx | 1 # |