Low-power Half-duplex RS-485 Transceiver 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 330660-SN65HVD3085ED
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 30mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RS-485 Transceiver, 1Mbps, Half Duplex, 5V, SOIC Product overview: SN65HVD3085ED from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD3085ED can be used for catalog matching and distributor lookup.
RS-485 Interface IC Low-power Half-dplx Transceiver
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD3085ED | 330660-SN65HVD3085ED | 710-SN65HVD3085ED | SN65HVD3085ED | SN65HVD3085ED |
| Product Name | SN65HVD3085E Low-power Half-duplex RS-485 Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD3085ED | 5V SOIC Interface Transceiver IC | RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | 5V | Other; 4.5 V ~ 5.5 V | 5V | Other; 4.5V ~ 5.5V | |
| # of Tx | 1 # |