The SN65HVD24P is an 8-pin PDIP package RS-485 transceiver designed for long-cable applications up to 1000 meters at data rates from 1 Mbps to 10 Mbps, featuring receiver equalization, a common-mode voltage range of -20 V to 25 V, failsafe operation, and operation from -40°C to 85°C.
Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85
Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85 Product overview: SN65HVD24P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD24P can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1252718-SN65HVD24P
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 130mV
Data Rate: 3Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: SN65HVD24
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD24P | 710-SN65HVD24P | SN65HVD24P | 1252718-SN65HVD24P |
| Product Name | SN65HVD24 Extended Common-mode RS-485 Transceiver | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD24P | |
| Technology | RS485 | |||
| Device Type | Transceiver | Transceiver | Transceiver | Receiver; Transceiver |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.5V ~ 5.5V | ||
| # of Tx | 1 # |