70-V Fault-Protected RS-485 Transceivers 8-SOIC -40 to 125
RS-485 Transceiver, 1Mbps, 70V Fault-Protected, SOIC, Half Duplex Product overview: SN65HVD1781D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 70V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1781D can be used for catalog matching and distributor lookup.
Texas Instruments SN65HVD1781D
Texas Instruments SN65HVD1781D
Texas Instruments SN65HVD1781D
IC, TRANSCEIVERS RS485; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-485 Interface IC 70V Fault-Protected RS-485 Xceivers
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1781D | 710-SN65HVD1781D | 9223369 | 6613485 | 28AH4898 | SN65HVD1781D | SN65HVD1781D |
| Product Name | SN65HVD1781 70-V Fault-Protected RS-485 Transceivers | 70V SOIC Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Ic, Transceivers Rs485; Device Type Texas Instruments | RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||||
| Device Type | Transceiver | Transceiver | Transceiver; Line Transceiver | Transceiver; Line Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V; 5V | Other; 3.15V | Other; 3.15V ~ 5.5V | ||||
| # of Tx | 1 # | 1 # |