High-Output RS-485 Transceiver 8-SOIC -40 to 85
High-Output RS-485 Transceiver 8-SOIC -40 to 85 Product overview: SN65HVD05DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD05DRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD05DRG4 | 710-SN65HVD05DRG4 |
| Product Name | SN65HVD05 High-Output RS-485 Transceiver | SOIC Interface Transceiver IC |
| Technology | RS485 | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | 5V | |
| # of Tx | 1 # |