The SN65HVD24 is an RS-485 transceiver designed for long-cable and severe electrical environments, featuring an extended common-mode voltage range of -20 V to 25 V, receiver equalization for higher signaling rates, and failsafe operation for open-circuit, short-circuit, and idle-bus conditions. It operates from a single 5-V supply and supports up to 256 nodes due to reduced unit load. The device is available in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm, with an operating temperature range of -40°C to 85°C. It offers bus I/O protection exceeding 16 kV HBM and includes more than 100 mV receiver hysteresis. The transceiver complies with the TIA/EIA-485-A standard.
Extended Common-mode RS-485 Transceiver 8-SOIC -40 to 85
Extended Common-mode RS-485 Transceiver 8-SOIC -40 to 85 Product overview: SN65HVD24DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD24DR can be used for catalog matching and distributor lookup.
RS-485 Interface IC Extended Common-mode Transceiver
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD24DR | 710-SN65HVD24DR | SN65HVD24DR | SN65HVD24DR |
| Product Name | SN65HVD24 Extended Common-mode RS-485 Transceiver | SOIC Interface Transceiver IC | RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | ||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | 5V | Other; 4.5V ~ 5.5V | |
| # of Tx | 1 # |