The SN65HVD235 is a 3.3-V CAN bus transceiver for industrial, automotive, and building automation applications, providing transmit and receive capability between a CAN controller and the differential CAN bus at data rates up to 1 Mbps. It is packaged in an 8-pin SOIC measuring 4.90 mm × 3.91 mm. The device features autobaud loopback mode for baud rate synchronization, adjustable driver slew rate via an external resistor on the RS pin, low-current standby mode with 200-μA typical consumption, and fault protection up to ±36 V on bus pins. It complies with ISO 11898-2 and supports a -7 V to 12 V common-mode range. The transceiver is 5-V tolerant on LVTTL I/Os and includes thermal shutdown protection.
3.3V CAN with Standby Mode, Autobaud Loop-back 8-SOIC -40 to 125
3.3V CAN with Standby Mode, Autobaud Loop-back 8-SOIC -40 to 125 Product overview: SN65HVD235DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD235DG4 can be used for catalog matching and distributor lookup.
CAN Interface IC Standby Mode Auto Loop-back
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD235DG4 | 710-SN65HVD235DG4 | SN65HVD235DG4 |
| Product Name | SN65HVD235 3.3V CAN with Standby Mode, Autobaud Loop-back | 3.3V SOIC Interface Transceiver IC | CAN Interface IC |
| Technology | CAN | ||
| Device Type | SN65HVD235 3.3V CAN with Standby Mode, Autobaud Loop-back | Transceiver | |
| Features | RoHS | RoHS | RoHS |