The SN65HVD1782DG4 is a fault-protected RS-485 transceiver with 30-V bus-pin fault protection, designed for multipoint communication over long cable runs. It operates from a 3.3-V to 5-V supply, supports signaling rates up to 10 Mbps, and features a failsafe receiver for open-circuit, short-circuit, and idle-bus conditions. The device is packaged in an 8-pin SOIC with a body size of 4.90 mm × 3.91 mm and is characterized for operation from -40°C to 105°C. It is compliant with ANSI TIA/EIA-485-A and offers ±16-kV HBM ESD protection on bus pins. The transceiver has low standby current of 1 µA maximum and 4 mA quiescent current during operation, with a reduced unit load enabling up to 320 nodes on a single bus.
30-V Fault-Protected RS-485 Transceiver 8-SOIC -40 to 105
RS-485 Interface IC 30V Fault-Protected RS-485 Xcvr
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1782DG4 | SN65HVD1782DG4 |
| Product Name | SN65HVD1782 30-V Fault-Protected RS-485 Transceiver | RS-485 Interface IC |
| Technology | RS485 | |
| Device Type | Transceiver | |
| Features | RoHS | RoHS |
| Supply Voltage | 3.3V; 5V | |
| # of Tx | 1 # |