Texas Instruments SN65HVD11 3.3V Differential Transceiver SN65HVD11QDG4

Description
3.3V Differential Transceiver 8-SOIC -40 to 125
Request a Quote Datasheet
Description
3.3V Differential Transceiver 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD11 3.3V Differential Transceiver - SN65HVD11QDG4 - Texas Instruments
Dallas, TX, United States
SN65HVD11 3.3V Differential Transceiver
SN65HVD11QDG4
SN65HVD11 3.3V Differential Transceiver SN65HVD11QDG4
3.3V Differential Transceiver 8-SOIC -40 to 125

3.3V Differential Transceiver 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD11QDG4
3.3V SOIC Interface Transceiver IC 710-SN65HVD11QDG4
3.3V Differential Transceiver 8-SOIC -40 to 125 Product overview: SN65HVD11QDG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD11QDG4 can be used for catalog matching and distributor lookup.

3.3V Differential Transceiver 8-SOIC -40 to 125 Product overview: SN65HVD11QDG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD11QDG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD11QDG4
RS-485 Interface IC SN65HVD11QDG4
RS-485 Interface IC 3.3V Diff Transc

RS-485 Interface IC 3.3V Diff Transc

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD11QDG4 710-SN65HVD11QDG4 SN65HVD11QDG4
Product Name SN65HVD11 3.3V Differential Transceiver 3.3V SOIC Interface Transceiver IC RS-485 Interface IC
Device Type Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.3V 3.3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers