Texas Instruments SN65HVD230 3.3V CAN Transceiver with Standby Mode SN65HVD230DR

Description
3.3V CAN Transceiver with Standby Mode 8-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3V CAN Transceiver with Standby Mode 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD230 3.3V CAN Transceiver with Standby Mode - SN65HVD230DR - Texas Instruments
Dallas, TX, United States
SN65HVD230 3.3V CAN Transceiver with Standby Mode
SN65HVD230DR
SN65HVD230 3.3V CAN Transceiver with Standby Mode SN65HVD230DR
3.3V CAN Transceiver with Standby Mode 8-SOIC -40 to 85

3.3V CAN Transceiver with Standby Mode 8-SOIC -40 to 85

Buy Now Datasheet
CAN Interface Ics - 2184566 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
2184566
CAN Interface Ics 2184566
SN65HVD230DR, CAN 1Mbps

SN65HVD230DR, CAN 1Mbps

Supplier's Site
CAN Interface Ics - 2184566P - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
2184566P
CAN Interface Ics 2184566P
SN65HVD230DR, CAN 1Mbps

SN65HVD230DR, CAN 1Mbps

Supplier's Site
CAN Interface Ics - 2184565 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
2184565
CAN Interface Ics 2184565
SN65HVD230DR, CAN 1Mbps

SN65HVD230DR, CAN 1Mbps

Supplier's Site
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD230DR
3.3V SOIC Interface Transceiver IC 710-SN65HVD230DR
CAN Transceiver 1Mbps 3.3V 8-Pin SOIC Product overview: SN65HVD230DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD230DR can be used for catalog matching and distributor lookup.

CAN Transceiver 1Mbps 3.3V 8-Pin SOIC Product overview: SN65HVD230DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD230DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Can Transceiver, 1Mbps, 8Soic; Ic Interface Type Texas Instruments - 33AH4749 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Can Transceiver, 1Mbps, 8Soic; Ic Interface Type Texas Instruments
33AH4749
Ic, Can Transceiver, 1Mbps, 8Soic; Ic Interface Type Texas Instruments 33AH4749
IC, CAN TRANSCEIVER, 1MBPS, 8SOIC; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, CAN TRANSCEIVER, 1MBPS, 8SOIC; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD230DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD230DR
Drivers, Receivers, Transceivers SN65HVD230DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
SN65HVD230DR
CAN Interface IC SN65HVD230DR
CAN Interface IC STANDBY MODE

CAN Interface IC STANDBY MODE

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> CAN ICs - SN65HVD230DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> CAN ICs
SN65HVD230DR
Communication Interface Chip/UART/485/232 >> CAN ICs SN65HVD230DR
1Mbps Transceiver SOIC-8 CAN ICs ROHS

1Mbps Transceiver SOIC-8 CAN ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD230DR 2184566 710-SN65HVD230DR 33AH4749 SN65HVD230DR SN65HVD230DR SN65HVD230DR
Product Name SN65HVD230 3.3V CAN Transceiver with Standby Mode CAN Interface Ics 3.3V SOIC Interface Transceiver IC Ic, Can Transceiver, 1Mbps, 8Soic; Ic Interface Type Texas Instruments Drivers, Receivers, Transceivers CAN Interface IC Communication Interface Chip/UART/485/232 >> CAN ICs
Technology CAN CAN CANbus CAN
Device Type Transceiver Transceiver Transceiver; Transceiver Transceiver; UART
Features RoHS RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-89847012A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QLA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details