The SN65HVD231QDR is a 3.3-V CAN transceiver in an 8-pin SOIC package, designed for automotive applications and compliant with the ISO 11898 standard. It operates over a junction temperature range of -40°C to 125°C and features a sleep mode with a typical current consumption of 0.1 µA when the RS pin is held high. The device supports signaling rates up to 1 Mbps, includes bus/pin ESD protection exceeding 15 kV HBM, and maintains bus integrity when unpowered. The transceiver interfaces between a CAN controller and the differential CAN bus, with a common-mode range of -2 V to 7 V and tolerance to ±25 V common-mode transients.
Automotive Catalog 3.3-V CAN Transceivers 8-SOIC -40 to 125
3.3V CAN Transceiver, 1Mbps, 1 Driver, SOIC, -40 to 125°C Product overview: SN65HVD231QDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD231QDR can be used for catalog matching and distributor lookup.
SN65HVD231Q 3.3-V CAN TRANSCEIVE
CAN Interface IC 3.3V CAN Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD231QDR | 710-SN65HVD231QDR | SN65HVD231QDR | SN65HVD231QDR |
| Product Name | SN65HVD231Q Automotive Catalog 3.3-V CAN Transceivers | 3.3V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | CAN Interface IC |
| Technology | CAN | CANbus | ||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |