Automotive Catalog EMC-Optimized High-Speed CAN Transceiver 8-SOIC -40 to 125
Automotive Catalog EMC-Optimized High-Speed CAN Transceiver 8-SOIC -40 to 125 Product overview: SN65HVD1050AQDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1050AQDRQ
Manufacturer: Texas Instruments
Win Source Part Number: 029521-SN65HVD1050AQ
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 125mV
Family Name: SN65HVD1050A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): AMIS42671ICAB1RG; AMIS30660CANH2G; AMIS42670ICAH2G; AMIS42670ICAH2RG;
Introduction Date: December 01, 2007
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
CAN TRANSCEIVER, 1TX/RX, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Transceiver SOIC-8 CAN ICs ROHS
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1050AQDRQ1 | 710-SN65HVD1050AQDRQ1 | 029521-SN65HVD1050AQDRQ1 | 26AJ9031 | SN65HVD1050AQDRQ1 | SN65HVD1050AQDRQ1 |
| Product Name | SN65HVD1050A-Q1 Automotive Catalog EMC-Optimized High-Speed CAN Transceiver | Automotive SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1050AQDRQ1 | Can Transceiver, 1Tx/rx, Soic-8; Ic Interface Type Texas Instruments | Communication Interface Chip/UART/485/232 >> CAN ICs | Drivers, Receivers, Transceivers |
| Technology | CAN | CAN | CAN | CANbus | ||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver; UART | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Data Rate | 1000 kbps |