The SN65HVD1794 is a half-duplex RS-485 transceiver with 70-V bus fault protection and a cable invert function to correct reversed bus wires. It operates from a 4.5-V to 5.5-V supply, supports up to 256 nodes, and has a signaling rate of 115 kbps. The device is housed in an 8-pin SOIC package with operating temperature range from -40°C to 105°C. It features ±16 kV HBM ESD protection on bus pins, a common-mode voltage range of -20 V to 25 V, and failsafe receiver operation for open-circuit, short-circuit, and idle bus conditions.
70-V Fault-Protected RS-485 Transceiver With Cable Invert 8-SOIC -40 to 104
RS-485 Transceiver, 115Kbps, 5V, SOIC, Half Duplex Product overview: SN65HVD1794D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1794D can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC 70V Fault-Prot RS485 Xcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1794D | 710-SN65HVD1794D | SN65HVD1794D |
| Product Name | SN65HVD1794 70-V Fault-Protected RS-485 Transceiver With Cable Invert | 5V SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC |
| Technology | RS485 | ||
| Device Type | Transceiver | Transceiver | |
| Supply Voltage | 5V | 5V | |
| # of Tx | 1 # | ||
| # of Rx | 1 # |