Texas Instruments SN65HVD230 3.3V CAN Transceiver with Standby Mode SN65HVD230D

Description
3.3V CAN Transceiver with Standby Mode 8-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3V CAN Transceiver with Standby Mode 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD230 3.3V CAN Transceiver with Standby Mode - SN65HVD230D - Texas Instruments
Dallas, TX, United States
SN65HVD230 3.3V CAN Transceiver with Standby Mode
SN65HVD230D
SN65HVD230 3.3V CAN Transceiver with Standby Mode SN65HVD230D
3.3V CAN Transceiver with Standby Mode 8-SOIC -40 to 85

3.3V CAN Transceiver with Standby Mode 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD230D
3.3V SOIC Interface Transceiver IC 710-SN65HVD230D
CAN Transceiver 1Mbps 3.3V 8-Pin SOIC Product overview: SN65HVD230D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD230D can be used for catalog matching and distributor lookup.

CAN Transceiver 1Mbps 3.3V 8-Pin SOIC Product overview: SN65HVD230D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD230D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
SN65HVD230D
CAN Interface IC SN65HVD230D
CAN Interface IC STANDBY MODE

CAN Interface IC STANDBY MODE

Buy Now Datasheet
Can Transceiver, Stand, 65Hvd230; Ic Interface Type Texas Instruments - 33AH4748 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, Stand, 65Hvd230; Ic Interface Type Texas Instruments
33AH4748
Can Transceiver, Stand, 65Hvd230; Ic Interface Type Texas Instruments 33AH4748
CAN TRANSCEIVER, STAND, 65HVD230; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAN TRANSCEIVER, STAND, 65HVD230; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD230D 710-SN65HVD230D SN65HVD230D 33AH4748
Product Name SN65HVD230 3.3V CAN Transceiver with Standby Mode 3.3V SOIC Interface Transceiver IC CAN Interface IC Can Transceiver, Stand, 65Hvd230; Ic Interface Type Texas Instruments
Technology CAN CAN
Device Type Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32P4802-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-89681012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AS1034A Hex Drivers - 5962-8873101CA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details