3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, No Enables 8-VSSOP -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, No Enables 8-VSSOP -40 to 125 Product overview: SN65HVD1471DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 16kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 16kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1471DGKR can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8
IC TRANSCEIVER FULL 1/1 8VSSOP
RS-485 Interface IC RS-485 Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1471DGKR | 710-SN65HVD1471DGKR | SN65HVD1471DGKR | SN65HVD1471DGKR | SN65HVD1471DGKR |
| Product Name | SN65HVD1471 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, No Enables | 3.3V 16kV Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-485 Interface IC | |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | SN65HVD1471 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, No Enables | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V | Other; 3V ~ 3.6V | |||
| # of Tx | 1 # |