The SN65HVD1787 is a fault-protected RS-485 transceiver with a common-mode voltage range of -20 V to 25 V and bus-pin fault protection up to ±30 V. It is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and operates from -40°C to 105°C. The device supports up to 256 nodes with a reduced unit load, includes failsafe receiver functionality, and draws 5 mA quiescent current during operation with a typical standby current of 1 μA. It is designed for half-duplex two-wire bus communication.
30-V Fault-Protected RS-485 with -20 to +25 common mode 8-SOIC -40 to 105
30-V Fault-Protected RS-485 with -20 to +25 common mode 8-SOIC -40 to 105 Product overview: SN65HVD1787DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1787DR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
RS-422/RS-485 Interface IC 70-V Fault-Protected RS-485
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1787DR | 710-SN65HVD1787DR | SN65HVD1787DR | SN65HVD1787DR |
| Product Name | SN65HVD1787 30-V Fault-Protected RS-485 with -20 to +25 common mode | SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Technology | RS485 | RS422; RS485; RS422, RS485 | ||
| Device Type | SN65HVD1787 30-V Fault-Protected RS-485 with -20 to +25 common mode | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.5V ~ 5.5V | 5V | |
| # of Tx | 1 # |