The SN65HVD1782 is a fault-protected RS-485 transceiver designed for robust communication in industrial networks, HVAC, security, and building automation systems. It operates from a 3.3-V to 5-V supply and features bus-pin fault protection up to ±30 V, along with ±16-kV HBM ESD protection. The device supports signaling rates up to 10 Mbps and includes failsafe receiver operation for open-circuit, short-circuit, and idle-bus conditions. It is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and is characterized for operation from -40°C to 105°C. The transceiver is pin-compatible with the SN75176 and complies with ANSI TIA/EIA-485-A. Full-duplex operation is not supported; the bus port is configured for half-duplex using a two-wire bus.
30-V Fault-Protected RS-485 Transceiver 8-SOIC -40 to 105
30-V Fault-Protected RS-485 Transceiver 8-SOIC -40 to 105 Product overview: SN65HVD1782DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1782DRG4 can be used for catalog matching and distributor lookup.
RS-485 Interface IC 30V Fault-Protected RS-485 Xcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1782DRG4 | 710-SN65HVD1782DRG4 | SN65HVD1782DRG4 |
| Product Name | SN65HVD1782 30-V Fault-Protected RS-485 Transceiver | SOIC Interface Transceiver IC | RS-485 Interface IC |
| Technology | RS485 | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 3.3V; 5V | ||
| # of Tx | 1 # |