The SN65HVD12 is a 3.3-V RS-485 transceiver with a differential line driver and receiver, designed for bidirectional data communication on multipoint bus lines. It is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, and supports signaling rates up to 1 Mbps with 1/8 unit load for up to 256 nodes on the bus. The device meets ANSI TIA/EIA-485-A and ISO 8482:1993 standards, features bus-pin ESD protection exceeding 16-kV HBM, and includes fail-safe receiver, thermal shutdown, and glitch-free power-up/down protection. The operational temperature range is -40°C to 85°C.
3.3V Differential Transceiver 8-SOIC -40 to 85
3.3V Differential Transceiver 8-SOIC -40 to 85 Product overview: SN65HVD12DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD12DG4 can be used for catalog matching and distributor lookup.
RS-485 Interface IC 3.3V Differential Transceivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD12DG4 | 710-SN65HVD12DG4 | SN65HVD12DG4 |
| Product Name | SN65HVD12 3.3V Differential Transceiver | 3.3V SOIC Interface Transceiver IC | RS-485 Interface IC |
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 3.3V | 3.3V | |
| # of Tx | 1 # |