The SN65HVD1471D is a 3.3-V full-duplex RS-485 transceiver with ±16-kV IEC 61000-4-2 contact discharge protection and > ±30-kV HBM ESD protection. It operates at up to 400 kbps with no external enable pins and features a 70-mV receiver hysteresis for noise immunity. The device is packaged in a 8-pin SOIC with a body size of 4.90 mm × 3.91 mm and is characterized for operation from -40°C to 125°C.
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, No Enables 8-SOIC -40 to 125
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, No Enables 8-SOIC -40 to 125 Product overview: SN65HVD1471D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 16kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 16kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1471D can be used for catalog matching and distributor lookup.
TRANSCEIVER, RS485, 400KBPS, SOIC-8; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-485 Interface IC RS-485 Transceiver
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1471D | SN65HVD1471D | 710-SN65HVD1471D | 54AH1451 | SN65HVD1471D |
| Product Name | SN65HVD1471 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, No Enables | 3.3V 16kV SOIC Interface Transceiver IC | Transceiver, Rs485, 400Kbps, Soic-8; Device Type Texas Instruments | RS-485 Interface IC | |
| Technology | RS485 | ||||
| Device Type | SN65HVD1471 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, No Enables | Transceiver | Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 3.3V | Other; 3V | 3.3V | ||
| # of Tx | 1 # |