Texas Instruments SN65HVD1473 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, w/Enables SN65HVD1473DR

Description
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, w/Enables 14-SOIC -40 to 125
Request a Quote Datasheet
Description
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, w/Enables 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD1473 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, w/Enables - SN65HVD1473DR - Texas Instruments
Dallas, TX, United States
SN65HVD1473 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, w/Enables
SN65HVD1473DR
SN65HVD1473 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, w/Enables SN65HVD1473DR
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, w/Enables 14-SOIC -40 to 125

3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, w/Enables 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 16kV SOIC Interface Transceiver IC
710-SN65HVD1473DR
3.3V 16kV SOIC Interface Transceiver IC 710-SN65HVD1473DR
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, w/Enables 14-SOIC -40 to 125 Product overview: SN65HVD1473DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 16kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 16kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1473DR can be used for catalog matching and distributor lookup.

3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, w/Enables 14-SOIC -40 to 125 Product overview: SN65HVD1473DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 16kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 16kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1473DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1473DR - 1098788-SN65HVD1473DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1473DR
1098788-SN65HVD1473DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1473DR 1098788-SN65HVD1473DR
Manufacturer: Texas Instruments Win Source Part Number: 1098788-SN65HVD1473D R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 20Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098788-SN65HVD1473DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD1473DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD1473DR
Drivers, Receivers, Transceivers SN65HVD1473DR
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD1473DR
RS-485 Interface IC SN65HVD1473DR
RS-485 Interface IC 3.3V Full Dup RS-485 16kV IEC ESD, 20Mbps

RS-485 Interface IC 3.3V Full Dup RS-485 16kV IEC ESD, 20Mbps

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD1473DR 710-SN65HVD1473DR 1098788-SN65HVD1473DR SN65HVD1473DR SN65HVD1473DR
Product Name SN65HVD1473 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, w/Enables 3.3V 16kV SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1473DR Drivers, Receivers, Transceivers RS-485 Interface IC
Technology RS485 RS422; RS485; RS422, RS485
Device Type SN65HVD1473 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, w/Enables Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
DS96176 RS-485/RS-422 Differential Bus Transceiver - DS96176CN/NOPB - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
MAX207 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection - MAX207IDBR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details