70-V Fault-Protected RS-485 Transceivers Full-Duplex with -20 to +25 common mode 14-SOIC -40 to 105
RS-485 Transceiver, Full-Duplex, 115kbps, 5V, 14-SOIC Product overview: SN65HVD1791D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1791D can be used for catalog matching and distributor lookup.
IC, FAULT-PROT RS485 TXRX 14-SOIC; Device Type:Line Driver / Receiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-422/RS-485 Interface IC 70V Fault-Prot RS485 Xcvr Full-Duplex
IC TRANSCEIVER FULL 1/1 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1791D | 710-SN65HVD1791D | 37AJ1000 | SN65HVD1791D | SN65HVD1791D |
| Product Name | SN65HVD1791 70-V Fault-Protected RS-485 Transceivers Full-Duplex with -20 to +25 common mode | 5V SOIC Interface Transceiver IC | Ic, Fault-Prot Rs485 Txrx 14-Soic; Device Type Texas Instruments | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.5V | 5V | Other; 4.5V ~ 5.5V | |
| # of Tx | 1 # |