Texas Instruments SN65HVD12 3.3V Differential Transceiver SN65HVD12D

Description
3.3V Differential Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3V Differential Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD12 3.3V Differential Transceiver - SN65HVD12D - Texas Instruments
Dallas, TX, United States
SN65HVD12 3.3V Differential Transceiver
SN65HVD12D
SN65HVD12 3.3V Differential Transceiver SN65HVD12D
3.3V Differential Transceiver 8-SOIC -40 to 85

3.3V Differential Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD12D
3.3V SOIC Interface Transceiver IC 710-SN65HVD12D
3.3V RS-485 Bus Transceiver, Half Duplex, 1Mbps, SOIC Product overview: SN65HVD12D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD12D can be used for catalog matching and distributor lookup.

3.3V RS-485 Bus Transceiver, Half Duplex, 1Mbps, SOIC Product overview: SN65HVD12D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD12D
RS-485 Interface IC SN65HVD12D
RS-485 Interface IC 3.3V RS485

RS-485 Interface IC 3.3V RS485

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD12D - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD12D
Drivers, Receivers, Transceivers SN65HVD12D
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Rs485 Differential Trans, 65Hvd12; Device Type Texas Instruments - 29AH7370 - Newark, An Avnet Company
Chicago, IL, United States
Rs485 Differential Trans, 65Hvd12; Device Type Texas Instruments
29AH7370
Rs485 Differential Trans, 65Hvd12; Device Type Texas Instruments 29AH7370
RS485 DIFFERENTIAL TRANS, 65HVD12; Device Type:Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

RS485 DIFFERENTIAL TRANS, 65HVD12; Device Type:Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD12D 710-SN65HVD12D SN65HVD12D SN65HVD12D 29AH7370
Product Name SN65HVD12 3.3V Differential Transceiver 3.3V SOIC Interface Transceiver IC RS-485 Interface IC Drivers, Receivers, Transceivers Rs485 Differential Trans, 65Hvd12; Device Type Texas Instruments
Device Type Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V 3.3V Other; 3V ~ 3.6V Other; 3V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS36276 FailSafe Multipoint Transceiver - DS36276MX/NOPB - Texas Instruments
Specs
Device Type Front End; Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
DS89C21 Differential CMOS Line Driver and Receiver Pair - DS89C21TMX - Texas Instruments
Specs
Device Type Line / Bus Driver; Receiver
# of Tx 1 #
# of Rx 1 #
View Details
3 suppliers
DS8921 Differential Line Drivers and Receiver Pair - DS8921M/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver; Receiver
Features RoHS
# of Tx 1 #
View Details
7 suppliers
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details