Texas Instruments SN65HVD08 3.3/5-V RS-485 Transceiver SN65HVD08P

Description
3.3/5-V RS-485 Transceiver 8-PDIP -40 to 85
Request a Quote Datasheet
Description
3.3/5-V RS-485 Transceiver 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD08 3.3/5-V RS-485 Transceiver - SN65HVD08P - Texas Instruments
Dallas, TX, United States
SN65HVD08 3.3/5-V RS-485 Transceiver
SN65HVD08P
SN65HVD08 3.3/5-V RS-485 Transceiver SN65HVD08P
3.3/5-V RS-485 Transceiver 8-PDIP -40 to 85

3.3/5-V RS-485 Transceiver 8-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V Interface Transceiver IC
710-SN65HVD08P
5V Interface Transceiver IC 710-SN65HVD08P
RS-485 Transceiver, Half Duplex, 10Mbps, 3.3/5V, 8-PDIP Product overview: SN65HVD08P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD08P can be used for catalog matching and distributor lookup.

RS-485 Transceiver, Half Duplex, 10Mbps, 3.3/5V, 8-PDIP Product overview: SN65HVD08P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD08P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transceiver Rs-485, 65Hvd08, Pdip8; Device Type Texas Instruments - 28AH4888 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver Rs-485, 65Hvd08, Pdip8; Device Type Texas Instruments
28AH4888
Transceiver Rs-485, 65Hvd08, Pdip8; Device Type Texas Instruments 28AH4888
TRANSCEIVER RS-485, 65HVD08, PDIP8; Device Type:Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of RoHS Compliant: Yes

TRANSCEIVER RS-485, 65HVD08, PDIP8; Device Type:Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD08P
RS-485 Interface IC SN65HVD08P
RS-485 Interface IC RS485 Wide Band

RS-485 Interface IC RS485 Wide Band

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD08P 710-SN65HVD08P 28AH4888 SN65HVD08P
Product Name SN65HVD08 3.3/5-V RS-485 Transceiver 5V Interface Transceiver IC Transceiver Rs-485, 65Hvd08, Pdip8; Device Type Texas Instruments RS-485 Interface IC
Technology RS485
Device Type Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V; 5V Other; 3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Quad Interface Transceiver IC - 710-AM26LS31CNS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details
4 suppliers
DS26F32MQML Quad Differential Line Receivers - 5962-7802005MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details