The SN65C3222E is a dual-channel RS-232 line driver and receiver with ±15-kV ESD protection, designed for industrial and networking applications requiring a 3-V to 5.5-V single supply. It operates at data rates up to 1000 kbit/s and includes a charge pump requiring four external 0.1-μF capacitors. The device supports power-down mode with 1-μA standby current and maintains active receivers during shutdown. It is available in a 20-pin SOIC package (DW) measuring 15.4 mm by 7.50 mm, with a temperature range of -40°C to 85°C. The part meets TIA/EIA-232-F and ITU v.28 standards and provides IEC 61000-4-2 contact discharge protection of ±8 kV and air-gap discharge of ±15 kV.
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SN65C3222EDWRG4 |
| Product Name | SN65C3222E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection |
| Technology | RS232 |
| Device Type | Line / Bus Driver; Receiver |
| # of Rx | 2 # |