The SN65HVD1782 is a fault-protected RS-485 transceiver designed for robust communication in industrial and building automation networks. It operates from a 3.3-V to 5-V supply and features bus-pin fault protection up to ±30 V, along with ±16-kV HBM ESD protection. The device supports signaling rates up to 10 Mbps and includes failsafe receiver functionality for open-circuit, short-circuit, and idle-bus conditions. It is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and is characterized for operation from -40°C to 105°C. The transceiver is pin-compatible with the industry-standard SN75176 and complies with ANSI TIA/EIA-485-A when operated at 5 V.
30-V Fault-Protected RS-485 Transceiver 8-SOIC -40 to 105
RS-485 Transceiver, 10Mbps, 5.5V, Half Duplex, 8-SOIC Product overview: SN65HVD1782DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1782DR can be used for catalog matching and distributor lookup.
RS-485 Interface IC 30V Fault-Prot RS485 Transceivers
RS422/RS485 TRANSCEIVER, 10MBPS, SOIC-8; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1782DR | 710-SN65HVD1782DR | SN65HVD1782DR | 33AH4746 | SN65HVD1782DR |
| Product Name | SN65HVD1782 30-V Fault-Protected RS-485 Transceiver | 5.5V SOIC Interface Transceiver IC | RS-485 Interface IC | Rs422/rs485 Transceiver, 10Mbps, Soic-8; Device Type Texas Instruments | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V; 5V | Other; 5.5V | Other; 3.15V ~ 5.5V | ||
| # of Tx | 1 # |