The SN65HVD09 is a 9-channel RS-422/RS-485 transceiver for industrial applications, packaged in a 56-pin TSSOP with a 0.5-mm pin pitch and a height of 1 mm. It operates over an ambient temperature range of -40°C to 85°C, supports data rates up to 20 million transfers per second per channel, and provides ESD protection exceeding 12 kV on bus pins using the human-body model. The device includes thermal shutdown protection, power-up/down glitch protection, and a low disabled supply current of 8 mA typical.
9ch - RS-485 / RS-422 Transceiver 56-TSSOP -40 to 85
9ch - RS-485 / RS-422 Transceiver 56-TSSOP -40 to 85 Product overview: SN65HVD09DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD09DGG can be used for catalog matching and distributor lookup.
RS-485 Interface IC 9Ch RS485/RS422 Xcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD09DGG | 710-SN65HVD09DGG | SN65HVD09DGG |
| Product Name | SN65HVD09 9ch - RS-485 / RS-422 Transceiver | TSSOP Interface Transceiver IC | RS-485 Interface IC |
| Technology | RS422; RS485 | ||
| Device Type | Transceiver | Transceiver | |
| Supply Voltage | 5V | 5V | |
| # of Tx | 9 # | ||
| # of Rx | 9 # |