The SN65C3243 is a 3-V to 5.5-V multichannel RS-232 line driver and receiver with three drivers, five receivers, and a dual charge-pump circuit requiring four 0.1-µF external capacitors. It features an always-active noninverting receiver output (ROUT2B), low standby current of 1 µA typical, and supports data rates from 250 kbit/s to 1 Mbit/s. The device offers ±15-kV ESD protection on RS-232 bus pins and accepts 5-V logic inputs with a 3.3-V supply. It is packaged in a 28-pin SSOP (DB) with dimensions of 10.2 mm by 5.30 mm and operates from -40°C to 85°C.
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP -40 to 85
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP -40 to 85 Product overview: SN65C3243DBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3243DBRG4 can be used for catalog matching and distributor lookup.
RS-232 Interface IC 3V To 5.5V MultiCh RS-232
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65C3243DBRG4 | 710-SN65C3243DBRG4 | SN65C3243DBRG4 |
| Product Name | SN65C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver | SSOP Interface Transceiver IC | RS-232 Interface IC |
| Technology | RS232 | ||
| Device Type | Line / Bus Driver; Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Rx | 5 # |