The SN65HVD257D is a CAN transceiver compliant with ISO 11898-2, designed for data rates up to 1 Mbps in highly loaded networks with enhanced timing margins and functional safety features. It operates over a temperature range of -40°C to 125°C and is packaged in an SOIC-8 case measuring 4.90 mm × 3.91 mm. The device includes a FAULT output pin with open-drain architecture, RXD dominant timeout (RXD DTO) to prevent bus stuck dominant faults, thermal shutdown, undervoltage protection, and bus fault protection from -27 V to 40 V. It supports 5 V supply operation with a 5 V RXD output level and requires an external pullup resistor on the FAULT pin. HBM ESD protection exceeds ±12 kV.
CAN Transceiver with Fast Loop Times for Highly Loaded Networks and Features for Functional Safety 8-SOIC -40 to 125
CAN Transceiver 1Mbps 5V 8-Pin SOIC SMT Product overview: SN65HVD257D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD257D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252724-SN65HVD257D
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 200mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: SN65HVD257
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
CAN Interface IC CAN Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD257D | 710-SN65HVD257D | 1252724-SN65HVD257D | SN65HVD257D |
| Product Name | SN65HVD257 CAN Transceiver with Fast Loop Times for Highly Loaded Networks and Features for Functional Safety | 5V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD257D | CAN Interface IC |
| Technology | CAN | |||
| Device Type | Front End; Transceiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |