Texas Instruments SN65HVD10 3.3V Differential Transceiver SN65HVD10DR

Description
3.3V Differential Transceiver 8-SOIC -40 to 85
Request a Quote
Description
3.3V Differential Transceiver 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65HVD10DR is a 3.3-V RS-485 transceiver in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, designed for bidirectional data communication on multipoint bus lines. It supports a signaling rate of 32 Mbps, operates with a 1/2 unit load, and meets ANSI TIA/EIA-485-A and ISO 8482:1993 standards. The device features bus-pin ESD protection exceeding 16 kV HBM, short-circuit protection from -7 V to 12 V, thermal shutdown, and low-current standby mode with 1 µA typical consumption. It operates over a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN65HVD10DR is a 3.3-V RS-485 transceiver in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, designed for bidirectional data communication on multipoint bus lines. It supports a signaling rate of 32 Mbps, operates with a 1/2 unit load, and meets ANSI TIA/EIA-485-A and ISO 8482:1993 standards. The device features bus-pin ESD protection exceeding 16 kV HBM, short-circuit protection from -7 V to 12 V, thermal shutdown, and low-current standby mode with 1 µA typical consumption. It operates over a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN65HVD10 3.3V Differential Transceiver - SN65HVD10DR - Texas Instruments
Dallas, TX, United States
SN65HVD10 3.3V Differential Transceiver
SN65HVD10DR
SN65HVD10 3.3V Differential Transceiver SN65HVD10DR
3.3V Differential Transceiver 8-SOIC -40 to 85

3.3V Differential Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
 - SN65HVD10DR - Rochester Electronics
Newburyport, MA, United States
SN65HVD10 3.3 V Half-duplex RS-485 Transceiver, 32Mbps

SN65HVD10 3.3 V Half-duplex RS-485 Transceiver, 32Mbps

Supplier's Site Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD10DR
3.3V SOIC Interface Transceiver IC 710-SN65HVD10DR
3.3V RS-485 Half-Duplex Transceiver, 32Mbps, SOIC Product overview: SN65HVD10DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD10DR can be used for catalog matching and distributor lookup.

3.3V RS-485 Half-Duplex Transceiver, 32Mbps, SOIC Product overview: SN65HVD10DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD10DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs - SN65HVD10DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs
SN65HVD10DR
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs SN65HVD10DR
transceiver 32Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS

transceiver 32Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD10DR
RS-485 Interface IC SN65HVD10DR
RS-485 Interface IC 3.3V Differential Transceivers

RS-485 Interface IC 3.3V Differential Transceivers

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD10DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD10DR
Drivers, Receivers, Transceivers SN65HVD10DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD10DR SN65HVD10DR 710-SN65HVD10DR SN65HVD10DR SN65HVD10DR SN65HVD10DR
Product Name SN65HVD10 3.3V Differential Transceiver 3.3V SOIC Interface Transceiver IC Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs RS-485 Interface IC Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Transceiver Terminators; UART Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V~3.6V 3.3V Other; 3V ~ 3.6V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100250DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202CPWG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701MSA - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS9637AQML - 5962-8752401PA - Texas Instruments
Specs
Device Type DS9637AQML
View Details