Texas Instruments SN65HVD22 Extended Common-mode RS-485 Transceiver SN65HVD22P

Description
Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD22 Extended Common-mode RS-485 Transceiver - SN65HVD22P - Texas Instruments
Dallas, TX, United States
SN65HVD22 Extended Common-mode RS-485 Transceiver
SN65HVD22P
SN65HVD22 Extended Common-mode RS-485 Transceiver SN65HVD22P
Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85

Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V Interface Transceiver IC
710-SN65HVD22P
5V Interface Transceiver IC 710-SN65HVD22P
RS-485 Transceiver, Half Duplex, 500Kbps, 5V, 8-PDIP Product overview: SN65HVD22P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD22P can be used for catalog matching and distributor lookup.

RS-485 Transceiver, Half Duplex, 500Kbps, 5V, 8-PDIP Product overview: SN65HVD22P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD22P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD22P
RS-485 Interface IC SN65HVD22P
RS-485 Interface IC Extended Common-mode Transceiver

RS-485 Interface IC Extended Common-mode Transceiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD22P - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD22P
Drivers, Receivers, Transceivers SN65HVD22P
IC TRANSCEIVER HALF 1/1 8DIP

IC TRANSCEIVER HALF 1/1 8DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD22P 710-SN65HVD22P SN65HVD22P SN65HVD22P
Product Name SN65HVD22 Extended Common-mode RS-485 Transceiver 5V Interface Transceiver IC RS-485 Interface IC Drivers, Receivers, Transceivers
Technology RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V 5V Other; 4.5V ~ 5.5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
Interface Transceiver IC - 710-DS3691VX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; ±4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DS14C239TN - Acme Chip Technology Co., Limited
Specs
Technology RS232; RS232
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details