3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SOIC -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SOIC -40 to 85 Product overview: SN65C3222EDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3222EDW can be used for catalog matching and distributor lookup.
SN65C3222E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection
Manufacturer: Texas Instruments
Win Source Part Number: 794818-SN65C3222EDW
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Family Name: SN65C3222E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MAX222MJN; MAX3222C/D+; ISL8563IP; MAX218EWP+T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
RS-232 Interface IC 3V To 5.5V MultiCh RS-232
RS-232 Interface IC 3V To 5.5V MultiCh RS-232
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65C3222EDW | 710-SN65C3222EDW | SN65C3222EDW | 794818-SN65C3222EDW | SN65C3222EDW | 815-SN65C3222EDW |
| Product Name | SN65C3222E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65C3222EDW | RS-232 Interface IC | RS-232 Interface IC 3V To 5.5V MultiCh RS-232 | |
| Technology | RS232 | RS232 | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver | Receiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 2 # | |||||
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps |