Texas Instruments SN65C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN65C3243DW

Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SOIC -40 to 85
Request a Quote Datasheet
Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver - SN65C3243DW - Texas Instruments
Dallas, TX, United States
SN65C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver
SN65C3243DW
SN65C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN65C3243DW
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SOIC -40 to 85

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65C3243DW
SOIC Interface Transceiver IC 710-SN65C3243DW
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SOIC -40 to 85 Product overview: SN65C3243DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3243DW can be used for catalog matching and distributor lookup.

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SOIC -40 to 85 Product overview: SN65C3243DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3243DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3243DW - 1252631-SN65C3243DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3243DW
1252631-SN65C3243DW
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3243DW 1252631-SN65C3243DW
Manufacturer: Texas Instruments Win Source Part Number: 1252631-SN65C3243DW Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Family Name: SN65C3243 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MAX3245EEWI+G2X; MAX3245EEWI; MAX3245EEWI+T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252631-SN65C3243DW
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Family Name: SN65C3243
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): MAX3245EEWI+G2X; MAX3245EEWI; MAX3245EEWI+T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN65C3243DW
RS-232 Interface IC SN65C3243DW
RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr

RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3243DW 710-SN65C3243DW 1252631-SN65C3243DW SN65C3243DW
Product Name SN65C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65C3243DW RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208IDWRG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers
AM26LS31 Quadruple Differential Line Driver - AM26LS31CNE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
SN54LS240 Octal Buffers And Line Drivers With 3-State Outputs - 7801201SA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
MAX232 Dual EIA-232 Driver/Receiver - MAX232DWR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Rx 2 #
View Details
5 suppliers