The SN65HVD10MDREP is a 3.3 V RS-485 transceiver in an 8-pin SOIC package, designed for bidirectional data communication on multipoint bus lines. It operates over a junction temperature range of -55°C to 125°C, meets or exceeds ANSI TIA/EIA-485-A and ISO 8482:1993 standards, and provides 16 kV HBM ESD protection on bus pins. The device supports a 1/2 unit load, enabling up to 128 nodes on the bus, and features a signaling rate of 25 Mbps. It includes failsafe receiver, thermal shutdown, and glitch-free power-up/down protection. The package dimensions and tape/reel specifications match the SOIC (D) configuration with a 2500-piece reel quantity.
Enhanced Product 3.3-V Rs-485 Transceiver 8-SOIC -55 to 125
3.3V RS-485 Transceiver, 25Mbps, Half Duplex, SOIC, -40 to 125C Product overview: SN65HVD10MDREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD10MDREP can be used for catalog matching and distributor lookup.
RS-485 Interface IC Mil Enhance 3.3V RS-485 Xcvr
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD10MDREP | 710-SN65HVD10MDREP | SN65HVD10MDREP | SN65HVD10MDREP |
| Product Name | SN65HVD10-EP Enhanced Product 3.3-V Rs-485 Transceiver | 3.3V SOIC Interface Transceiver IC | RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485; RS422, RS485 | ||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V | 3.3V | Other; 3V ~ 3.6V | |
| # of Tx | 1 # |